Texas Instruments TLC59731 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface TLC59731DR

Description
3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC59731 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface - TLC59731DR - Texas Instruments
Dallas, TX, United States
TLC59731 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface
TLC59731DR
TLC59731 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface TLC59731DR
3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface 8-SOIC -40 to 125

3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC59731DR - 806073-TLC59731DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59731DR
806073-TLC59731DR
PMIC - PMIC - LED Drivers - TLC59731DR 806073-TLC59731DR
Manufacturer: Texas Instruments Win Source Part Number: 806073-TLC59731DR Packaging: Reel Type: Linear Mounting Style: SMD Voltage - Output: 21V Frequency: 6MHz Current - Output / Channel: 50mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 3 Voltage - Supply (Min): 3V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V Part Number Series: TLC59731

Manufacturer: Texas Instruments
Win Source Part Number: 806073-TLC59731DR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 21V
Frequency: 6MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 3
Voltage - Supply (Min): 3V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
Part Number Series: TLC59731

Buy Now Datasheet
LED Drivers - 296-40590-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-40590-6-ND
LED Drivers 296-40590-6-ND
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC

LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC

Buy Now Datasheet
LED Drivers - 296-40590-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-40590-2-ND
LED Drivers 296-40590-2-ND
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC

LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC

Buy Now Datasheet
LED Drivers - 296-40590-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-40590-1-ND
LED Drivers 296-40590-1-ND
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC

LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC LED Driver IC
137-TLC59731DR
8-bit SOIC LED Driver IC 137-TLC59731DR
3-channel, 8-bit, PWM LED driver with Single-Wire Interface 8-SOIC -40 to 125 Product overview: TLC59731DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59731DR can be used for catalog matching and distributor lookup.

3-channel, 8-bit, PWM LED driver with Single-Wire Interface 8-SOIC -40 to 125 Product overview: TLC59731DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59731DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC59731DR
LED Lighting Drivers TLC59731DR
LED Lighting Drivers 3-Ch 8B PWM LED Dvr

LED Lighting Drivers 3-Ch 8B PWM LED Dvr

Buy Now Datasheet
PMIC - LED Drivers - TLC59731DR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59731DR
PMIC - LED Drivers TLC59731DR
IC LED DRIVER LINEAR 50MA 8SOIC

IC LED DRIVER LINEAR 50MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC59731DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC59731DR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC59731DR
IC LED DRIVER LINEAR 50MA 8SOIC

IC LED DRIVER LINEAR 50MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC59731DR 806073-TLC59731DR 296-40590-6-ND 137-TLC59731DR TLC59731DR TLC59731DR TLC59731DR
Product Name TLC59731 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface PMIC - PMIC - LED Drivers - TLC59731DR LED Drivers 8-bit SOIC LED Driver IC LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 3 # 3 #
Package Type SOIC
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM3414HVSD - 1198811-LM3414HVSD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3423MH - 1198830-LM3423MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers