16-Channel, Constant-Current LED Driver 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1269138-TLC59284DBQ
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 10V
Current - Output / Channel: 45mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TLC59284
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
16-channel, constant-current LED driver 24-SSOP -40 to 85 Product overview: TLC59284DBQ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59284DBQ can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
IC LED DRIVER LINEAR 45MA 24SSOP
IC LED DRIVER LINEAR 45MA 24SSOP
LED Lighting Drivers 16CH Constant Current LED Dvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59284DBQ | 1269138-TLC59284DBQ | 137-TLC59284DBQ | TLC59284DBQ-ND | TLC59284DBQ | TLC59284DBQ | TLC59284DBQ |
| Product Name | TLC59284 16-Channel, Constant-Current LED Driver | PMIC - PMIC - LED Drivers - TLC59284DBQ | SSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | SSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant |