Manufacturer: Texas Instruments
Win Source Part Number: 142839-TLED2043IGQNR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-BGA MICROSTAR JUNIOR (4x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LED DISPLAY DRIVER, PBGA20, MO-225BC, VFBGA-20 Product overview: TLED2043IGQNR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLED2043IGQNR can be used for catalog matching and distributor lookup.
LED Driver, 4-Segment, PBGA20
LED Driver IC 4 Output Linear Dimming 50mA 20-BGA MICROSTAR JUNIOR (4x3)
IC LED DRIVER LINEAR 50MA 20BGA
IC LED DRIVER LINEAR 50MA 20BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 142839-TLED2043IGQNR | 137-TLED2043IGQNR | TLED2043IGQNR | 296-15632-2-ND | TLED2043IGQNR | TLED2043IGQNR |
| Product Name | PMIC - PMIC - LED Drivers - TLED2043IGQNR | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts |