3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface 8-SOIC -40 to 125
LED Driver, 3-Ch, 50mA, 6MHz, 5.5V, SOIC Product overview: TLC59731D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 6MHz, 5.5V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50mA, 6MHz, 5.5V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59731D can be used for catalog matching and distributor lookup.
LED Driver, 6-Segment, PDSO8
LED Driver IC 3 Output Linear Shift Register Dimming 50mA 8-SOIC
LED Lighting Drivers 3-Ch 8B PWM LED Dvr
LED DRIVER, LINEAR, 600KHZ, SOIC-8; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:21V; Output Current Max:50mA; Switching Frequency:600kHz; No. of Outputs:3Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LINEAR 50MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59731D | 137-TLC59731D | TLC59731D | 296-39247-5-ND | TLC59731D | 29AH7845 | TLC59731D |
| Product Name | TLC59731 3-Channel, 8-Bit, PWM LED Driver with Single-Wire Interface | 50mA 6MHz 5.5V SOIC LED Driver IC | LED Drivers | LED Lighting Drivers | Led Driver, Linear, 600Khz, Soic-8; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 3 # | 3 # | |||||
| Package Type | SOIC | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |