16 Channel LED Driver with Dot Correction and Grayscale PWM Control 32-VQFN -40 to 85
16-Ch LED Driver, 17V Out, 80mA, 30MHz, VQFN EP Product overview: TLC5941RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 30MHz, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 30MHz, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941RHBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141762-TLC5941RHBT
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 32-VQFN (5x5)
LED Driver, 16-Segment, PQCC32
IC LED DRIVER LINEAR 80MA 32VQFN
IC LED DRIVER LINEAR 80MA 32VQFN
IC, LED DRIVER PWM CONTROL 32-QFN; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:80mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD;RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5941RHBT | 137-TLC5941RHBT | 141762-TLC5941RHBT | 296-21105-1-ND | TLC5941RHBT | TLC5941RHBT | TLC5941RHBT | 26AJ9923 |
| Product Name | TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control | 17V 80mA 30MHz VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5941RHBT | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Ic, Led Driver Pwm Control 32-Qfn; Device Topology Texas Instruments | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | HTSSOP,PDIP,VQFN | 32-VQFN (5x5) | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |