The TPS92002 is a general-purpose PWM controller designed for off-line isolated and non-isolated LED lighting applications, supporting phase-cut TRIAC dimming with minimal external components. It is available in an 8-pin MSOP (DGK) package and features a 15-V turn-on threshold for undervoltage lockout, a 5-V reference output, a peak source/sink drive current of 0.4 A / 0.8 A, and operates at frequencies up to 1 MHz. The device supports a maximum duty cycle of 70% and has a startup current of less than 110 µA. It is rated for an operating junction temperature range of -40°C to 105°C.
General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105
General-purpose PWM controller with 15V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 Product overview: TPS92002DGK from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92002DGK can be used for catalog matching and distributor lookup.
LED Lighting Drivers Gen Pur LED Lighting PWM Controller
IC LED DRIVER OFFL DIM 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92002DGK | 137-TPS92002DGK | TPS92002DGK | TPS92002DGK |
| Product Name | TPS92002 General Purpose PWM Controller with 15V Turn-on Threshold for LED Lighting | 15V LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||
| Input Voltage | 16 to 21 volts | ? to 21 volts | ||
| Output Voltage | 9 to 60 volts | 5 volts |