Quasi-Resonant Driver Controller for LED Lighting 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 056002-TPS92010DR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 21V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Offline LED Lighting Controller Product overview: TPS92010DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92010DR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 1A 8-SOIC
IC LED DRIVER OFFLINE 1A 8SOIC
LED Lighting Drivers Hi Eff Offline LED Lighting Drvr Cntrlr
IC LED DRIVER OFFL 1A 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92010DR | 056002-TPS92010DR | 137-TPS92010DR | 296-TPS92010DRTR-ND | TPS92010DR | TPS92010DR | TPS92010DR |
| Product Name | TPS92010 Quasi-Resonant Driver Controller for LED Lighting | PMIC - PMIC - LED Drivers - TPS92010DR | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | ||||||
| Input Voltage | 14 to 21 volts | ? to 21 volts | ? to 21 volts | ||||
| Output Voltage | 9 to 60 volts | 9 volts |