Texas Instruments TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series TPS61161ADRVR

Description
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
Request a Quote Datasheet
Description
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series - TPS61161ADRVR - Texas Instruments
Dallas, TX, United States
TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series
TPS61161ADRVR
TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series TPS61161ADRVR
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85

White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
600kHz 18V 38V LED Driver IC
137-TPS61161ADRVR
600kHz 18V 38V LED Driver IC 137-TPS61161ADRVR
White LED Driver IC, PWM, 600kHz, 18V, 38V, 85mA, WSON Product overview: TPS61161ADRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V, 38V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 600kHz, 18V, 38V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161ADRVR can be used for catalog matching and distributor lookup.

White LED Driver IC, PWM, 600kHz, 18V, 38V, 85mA, WSON Product overview: TPS61161ADRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V, 38V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 600kHz, 18V, 38V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161ADRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61161ADRVR - 034279-TPS61161ADRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61161ADRVR
034279-TPS61161ADRVR
PMIC - PMIC - LED Drivers - TPS61161ADRVR 034279-TPS61161ADRVR
Manufacturer: Texas Instruments Win Source Part Number: 034279-TPS61161ADRVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61160A Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA (Switch) Alternative Parts (Cross-Reference): LT3466EDD-1; LT3591EDDB#TRMPBF; LT3466EDD-1#TR; LT3591EDDB#TR; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034279-TPS61161ADRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61160A
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Alternative Parts (Cross-Reference): LT3466EDD-1; LT3591EDDB#TRMPBF; LT3466EDD-1#TR; LT3591EDDB#TR;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-24512-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24512-6-ND
LED Drivers 296-24512-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-24512-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24512-2-ND
LED Drivers 296-24512-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-24512-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24512-1-ND
LED Drivers 296-24512-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61161ADRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61161ADRVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61161ADRVR
IC LED DRV RGLTR PWM 700MA 6WSON

IC LED DRV RGLTR PWM 700MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61161ADRVR
LED Lighting Drivers TPS61161ADRVR
LED Lighting Drivers White LED Drvr w/Dig & PWM Bright Ctrl

LED Lighting Drivers White LED Drvr w/Dig & PWM Bright Ctrl

Buy Now Datasheet
PMIC - LED Drivers - TPS61161ADRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61161ADRVR
PMIC - LED Drivers TPS61161ADRVR
IC LED DRVR RGLTR DIM 700MA 6SON

IC LED DRVR RGLTR DIM 700MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61161ADRVR 137-TPS61161ADRVR 034279-TPS61161ADRVR 296-24512-6-ND TPS61161ADRVR TPS61161ADRVR TPS61161ADRVR
Product Name TPS61161A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 600kHz 18V 38V LED Driver IC PMIC - PMIC - LED Drivers - TPS61161ADRVR LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 18 volts 2.7 volts 2.7 to 18 volts 2.7 to 18 volts
Output Voltage 2.7 to 38 volts 38 volts 38 volts 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers
LED Driver IC - 137-LM2792LDX-L - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Electronic Surplus - LM3429MH - 1198840-LM3429MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details