Texas Instruments TLC5927 16-Bit Constant-Current LED Sink Driver TLC5927IDWR

Description
16-Bit Constant-Current LED Sink Driver 24-SOIC -40 to 125
Request a Quote
Description
16-Bit Constant-Current LED Sink Driver 24-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC5927IDWR is a 16-channel constant-current LED sink driver designed for LED display and lighting applications. It features a constant output current range from 5 mA to 120 mA, adjustable via an external resistor, ensuring flexibility in light intensity control. The device maintains constant output current regardless of load voltage changes and includes open-load and shorted-load detection for enhanced reliability. With a maximum clock frequency of 30 MHz, it supports high-speed data transmission. The TLC5927IDWR operates with a supply voltage of 3.3 V or 5 V and incorporates thermal shutdown protection to prevent overheating. It is available in a 24-pin SOIC package and is suitable for applications requiring precise LED current control and monitoring.

Datasheet Summary
Powered by GS/AI

The TLC5927IDWR is a 16-channel constant-current LED sink driver designed for LED display and lighting applications. It features a constant output current range from 5 mA to 120 mA, adjustable via an external resistor, ensuring flexibility in light intensity control. The device maintains constant output current regardless of load voltage changes and includes open-load and shorted-load detection for enhanced reliability. With a maximum clock frequency of 30 MHz, it supports high-speed data transmission. The TLC5927IDWR operates with a supply voltage of 3.3 V or 5 V and incorporates thermal shutdown protection to prevent overheating. It is available in a 24-pin SOIC package and is suitable for applications requiring precise LED current control and monitoring.

Suppliers

Company
Product
Description
Supplier Links
TLC5927 16-Bit Constant-Current LED Sink Driver - TLC5927IDWR - Texas Instruments
Dallas, TX, United States
TLC5927 16-Bit Constant-Current LED Sink Driver
TLC5927IDWR
TLC5927 16-Bit Constant-Current LED Sink Driver TLC5927IDWR
16-Bit Constant-Current LED Sink Driver 24-SOIC -40 to 125

16-Bit Constant-Current LED Sink Driver 24-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
17V 120mA 30MHz SOIC LED Driver IC
137-TLC5927IDWR
17V 120mA 30MHz SOIC LED Driver IC 137-TLC5927IDWR
16-Ch Constant Current LED Sink Driver, 17V Out, 120mA, 30MHz, SOIC Product overview: TLC5927IDWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 120mA, 30MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 120mA, 30MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5927IDWR can be used for catalog matching and distributor lookup.

16-Ch Constant Current LED Sink Driver, 17V Out, 120mA, 30MHz, SOIC Product overview: TLC5927IDWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 120mA, 30MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 120mA, 30MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5927IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-24468-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24468-1-ND
LED Drivers 296-24468-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC

Buy Now Datasheet
LED Drivers - 296-24468-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24468-6-ND
LED Drivers 296-24468-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC

Buy Now Datasheet
LED Drivers - 296-24468-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24468-2-ND
LED Drivers 296-24468-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5927IDWR - 081234-TLC5927IDWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5927IDWR
081234-TLC5927IDWR
PMIC - PMIC - LED Drivers - TLC5927IDWR 081234-TLC5927IDWR
Manufacturer: Texas Instruments Win Source Part Number: 081234-TLC5927IDWR Packaging: Reel - TR Type: Linear Applications: Signage Mounting: SMD (SMT) Frequency: 30MHz Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 120mA Alternative Parts (Cross-Reference): STP16C596M; MAX6978APE; MAX6977AAE-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081234-TLC5927IDWR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): STP16C596M; MAX6978APE; MAX6977AAE-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - TLC5927IDWR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5927IDWR
PMIC - LED Drivers TLC5927IDWR
IC LED DRIVER LIN 120MA 24SOIC

IC LED DRIVER LIN 120MA 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5927IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5927IDWR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5927IDWR
IC LED DRVR LINEAR 120MA 24SOIC

IC LED DRVR LINEAR 120MA 24SOIC

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5927IDWR
LED Lighting Drivers TLC5927IDWR
LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr

LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5927IDWR 137-TLC5927IDWR 296-24468-1-ND 081234-TLC5927IDWR TLC5927IDWR TLC5927IDWR TLC5927IDWR
Product Name TLC5927 16-Bit Constant-Current LED Sink Driver 17V 120mA 30MHz SOIC LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TLC5927IDWR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,SOIC,SSOP 24-SOIC
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 794-LM3429BKBSTEVAL/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3431MHX - 1198850-LM3431MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers