2A WLED Driver for Notebooks with PWM Control Interface 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112245-TPS61185RGET
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-VQFN (4x4)
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-VQFN (4x4)
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-VQFN (4x4)
2A WLED driver for notebooks with PWM control interface 24-VQFN -40 to 85 Product overview: TPS61185RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61185RGET can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 24VQFN
IC LED DRV RGLTR PWM 25MA 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61185RGET | 1112245-TPS61185RGET | 296-TPS61185RGETCT-ND | 137-TPS61185RGET | TPS61185RGET | TPS61185RGET |
| Product Name | TPS61185 2A WLED Driver for Notebooks with PWM Control Interface | PMIC - PMIC - LED Drivers - TPS61185RGET | LED Drivers | 2A VQFN LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.2 to 24 volts | 4.2 volts | 4.2 to 24 volts | 4.2 to 24 volts | ||
| Output Voltage | 5 to 40 volts | 38 volts | 38 volts | 38 volts | ||
| Efficiency | 90 % | |||||
| Number of Channels | 8 # | 8 # |