Texas Instruments High-Performance Analog LED Drivers TPS61061DRBRG4

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - TPS61061DRBRG4-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61061DRBRG4 - 055684-TPS61061DRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61061DRBRG4
055684-TPS61061DRBRG4
PMIC - PMIC - LED Drivers - TPS61061DRBRG4 055684-TPS61061DRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 055684-TPS61061DRBRG 4 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 18.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SON (3x3) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA (Switch) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055684-TPS61061DRBRG4
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 18.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Boost 18.5V 400mA 1MHz LED Driver IC
137-TPS61061DRBRG4
Boost 18.5V 400mA 1MHz LED Driver IC 137-TPS61061DRBRG4
Boost Converter IC, 18.5V 400mA, 1MHz, PWM Dimming, 8-SON Product overview: TPS61061DRBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 18.5V, 400mA, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 18.5V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61061DRBRG4 can be used for catalog matching and distributor lookup.

Boost Converter IC, 18.5V 400mA, 1MHz, PWM Dimming, 8-SON Product overview: TPS61061DRBRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 18.5V, 400mA, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 18.5V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61061DRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61061DRBRG4
LED Lighting Drivers TPS61061DRBRG4
LED Lighting Drivers 19V 400mA Switch 1MHz Boost Converter

LED Lighting Drivers 19V 400mA Switch 1MHz Boost Converter

Buy Now Datasheet
PMIC - LED Drivers - TPS61061DRBRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61061DRBRG4
PMIC - LED Drivers TPS61061DRBRG4
IC LED DRVR RGLTR DIM 400MA 8SON

IC LED DRVR RGLTR DIM 400MA 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61061DRBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61061DRBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61061DRBRG4
IC LED DRVR RGLTR PWM 400MA 8SON

IC LED DRVR RGLTR PWM 400MA 8SON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61061DRBRG4-ND 055684-TPS61061DRBRG4 137-TPS61061DRBRG4 TPS61061DRBRG4 TPS61061DRBRG4 TPS61061DRBRG4
Product Name LED Drivers PMIC - PMIC - LED Drivers - TPS61061DRBRG4 Boost 18.5V 400mA 1MHz LED Driver IC LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 6 volts 2.7 volts 2.7 to 6 volts
Output Voltage 18.5 volts 18.5 volts 18.5 volts
Output Current 400 milliamps 400 milliamps 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
LED Drivers - 620-1254-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Driver IC - 137-AAT3113ITP-20-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 4 #
Package Type Reel - TR
View Details
2 suppliers
PMIC - LED Drivers - FAN5343UMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details