Texas Instruments High-Performance Analog Boost 230mA 750kHz QFN LED Driver IC TPS60252RTER

Description
7-Ch Boost DC/DC Controller, 230mA/Ch, I²C, 750kHz, QFN Product overview: TPS60252RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60252RTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-Ch Boost DC/DC Controller, 230mA/Ch, I²C, 750kHz, QFN Product overview: TPS60252RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60252RTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 230mA 750kHz QFN LED Driver IC
137-TPS60252RTER
Boost 230mA 750kHz QFN LED Driver IC 137-TPS60252RTER
7-Ch Boost DC/DC Controller, 230mA/Ch, I²C, 750kHz, QFN Product overview: TPS60252RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60252RTER can be used for catalog matching and distributor lookup.

7-Ch Boost DC/DC Controller, 230mA/Ch, I²C, 750kHz, QFN Product overview: TPS60252RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 230mA, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 230mA, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60252RTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TPS60252RTER-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TPS60252RTER-ND
LED Drivers TPS60252RTER-ND
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)

LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 16-WQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS60252RTER - 055663-TPS60252RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS60252RTER
055663-TPS60252RTER
PMIC - PMIC - LED Drivers - TPS60252RTER 055663-TPS60252RTER
Manufacturer: Texas Instruments Win Source Part Number: 055663-TPS60252RTER Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 750kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Dimming: I2C Output Voltage: 6.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 6V Operating Input Voltage(Min): 3V Channel Output Current: 230mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055663-TPS60252RTER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Output Voltage: 6.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 3V
Channel Output Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - TPS60252RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS60252RTER
PMIC - LED Drivers TPS60252RTER
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS60252RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS60252RTER
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS60252RTER
IC LED DRV RGLTR I2C 16WQFN

IC LED DRV RGLTR I2C 16WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS60252RTER TPS60252RTER-ND 055663-TPS60252RTER TPS60252RTER TPS60252RTER
Product Name Boost 230mA 750kHz QFN LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TPS60252RTER PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 6.5 volts 6.5 volts 6.5 volts
Number of Channels 7 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 6 volts 3 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - TLD55411QUXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
3.3V 5V LED Driver IC - 137-AAT3131ITP-T1 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
PMIC - PMIC - LED Drivers - CAT9552YI-T2 - 914773-CAT9552YI-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC
View Details
2 suppliers
LED Drivers - 285389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated; RoHS Compliant
View Details