Texas Instruments TLC5970 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface TLC5970RHPR

Description
3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85
Request a Quote Datasheet
Description
3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5970 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface - TLC5970RHPR - Texas Instruments
Dallas, TX, United States
TLC5970 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface
TLC5970RHPR
TLC5970 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface TLC5970RHPR
3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85

3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85

Buy Now Datasheet
 - TLC5970RHPR - Rochester Electronics
Newburyport, MA, United States
LED Driver, 3-Segment, PQCC28

LED Driver, 3-Segment, PQCC28

Supplier's Site Datasheet
Singapore, Singapore
Buck VQFN LED Driver IC
137-TLC5970RHPR
Buck VQFN LED Driver IC 137-TLC5970RHPR
3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85 Product overview: TLC5970RHPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5970RHPR can be used for catalog matching and distributor lookup.

3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface 28-VQFN -40 to 85 Product overview: TLC5970RHPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5970RHPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5970RHPR - 141763-TLC5970RHPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5970RHPR
141763-TLC5970RHPR
PMIC - PMIC - LED Drivers - TLC5970RHPR 141763-TLC5970RHPR
Manufacturer: Texas Instruments Win Source Part Number: 141763-TLC5970RHPR Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 3 Output Voltage: 17V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN-EP (6x6) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 10V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141763-TLC5970RHPR
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 3
Output Voltage: 17V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN-EP (6x6)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 10V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-27240-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27240-2-ND
LED Drivers 296-27240-2-ND
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) Dimming 150mA 28-QFN (6x6)

LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) Dimming 150mA 28-QFN (6x6)

Buy Now Datasheet
PMIC - LED Drivers - TLC5970RHPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5970RHPR
PMIC - LED Drivers TLC5970RHPR
IC LED DRIVER RGLTR 150MA 28VQFN

IC LED DRIVER RGLTR 150MA 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5970RHPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5970RHPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5970RHPR
IC LED DRIVER RGLTR 150MA 28QFN

IC LED DRIVER RGLTR 150MA 28QFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5970RHPR TLC5970RHPR 137-TLC5970RHPR 141763-TLC5970RHPR 296-27240-2-ND TLC5970RHPR TLC5970RHPR
Product Name TLC5970 3-Channel , 12-Bit PWM LED Driver w/ Buck DC-DC Converter and Differential Signal Interface Buck VQFN LED Driver IC PMIC - PMIC - LED Drivers - TLC5970RHPR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 3 # 3 #
Package Type VQFN 28-VQFN-EP (6x6)
Output Voltage 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers
LED Driver IC - 137-LM2759SDX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers