The TPS92001 is a general-purpose PWM controller for off-line isolated or non-isolated LED lighting applications, featuring phase-cut TRIAC dimming support and a 5-V reference output. It operates with a 10-V turn-on threshold and is available in an 8-pin MSOP (DGK) package measuring 3 mm × 3 mm. The device supports a switching frequency up to 1 MHz, offers a 0.4-A source and 0.8-A sink output drive capability, and has a startup current of less than 110 µA. It is rated for operating junction temperatures from -40°C to 105°C.
General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105
General-purpose PWM controller with 10V Turn-on Threshold for LED Lighting 8-VSSOP -40 to 105 Product overview: TPS92001DGK from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92001DGK can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 8VSSOP
LED Lighting Drivers Gen Pur LED Lighting PWM Controller
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92001DGK | 137-TPS92001DGK | TPS92001DGK | TPS92001DGK |
| Product Name | TPS92001 General Purpose PWM Controller with 10V Turn-on Threshold for LED Lighting | 10V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||
| Input Voltage | 12 to 21 volts | ? to 21 volts | ||
| Output Voltage | 9 to 60 volts | 5 volts |