24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-HTSSOP -40 to 85
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-HTSSOP
IC LED DRIVER LIN 30MA 32HTSSOP
IC LED DRVR LINEAR 30MA 32HTSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5947DAPG4 | TLC5947DAPG4-ND | TLC5947DAPG4 | TLC5947DAPG4 |
| Product Name | TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Number of Channels | 24 # | |||
| Package Type | HTSSOP,VQFN | |||
| Features | RoHS Compliant | RoHS Compliant |