Texas Instruments TPS61163A Dual-Channel WLED Drivers For Smart Phone TPS61163AYFFR

Description
Dual-Channel WLED Drivers For Smart Phone 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual-Channel WLED Drivers For Smart Phone 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61163A Dual-Channel WLED Drivers For Smart Phone - TPS61163AYFFR - Texas Instruments
Dallas, TX, United States
TPS61163A Dual-Channel WLED Drivers For Smart Phone
TPS61163AYFFR
TPS61163A Dual-Channel WLED Drivers For Smart Phone TPS61163AYFFR
Dual-Channel WLED Drivers For Smart Phone 9-DSBGA -40 to 85

Dual-Channel WLED Drivers For Smart Phone 9-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Boost 38V 1.2MHz LED Driver IC
137-TPS61163AYFFR
Dual Boost 38V 1.2MHz LED Driver IC 137-TPS61163AYFFR
Dual-Channel WLED Driver, 38V Out, 1.2MHz, Analog/PWM Dimming, Boost Product overview: TPS61163AYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 38V, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61163AYFFR can be used for catalog matching and distributor lookup.

Dual-Channel WLED Driver, 38V Out, 1.2MHz, Analog/PWM Dimming, Boost Product overview: TPS61163AYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 38V, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61163AYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-39433-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-39433-1-ND
LED Drivers 296-39433-1-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA

Buy Now Datasheet
LED Drivers - 296-39433-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-39433-6-ND
LED Drivers 296-39433-6-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA

Buy Now Datasheet
LED Drivers - 296-39433-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-39433-2-ND
LED Drivers 296-39433-2-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61163AYFFR - 083819-TPS61163AYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61163AYFFR
083819-TPS61163AYFFR
PMIC - PMIC - LED Drivers - TPS61163AYFFR 083819-TPS61163AYFFR
Manufacturer: Texas Instruments Win Source Part Number: 083819-TPS61163AYFFR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Output Voltage: 2.7 V to 38 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.5A (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083819-TPS61163AYFFR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 2.7 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.5A (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61163AYFFR
LED Lighting Drivers TPS61163AYFFR
LED Lighting Drivers Dual-CH WLED Dvrs

LED Lighting Drivers Dual-CH WLED Dvrs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61163AYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61163AYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61163AYFFR
IC LED DRV RGLTR PWM 30MA 9DSBGA

IC LED DRV RGLTR PWM 30MA 9DSBGA

Supplier's Site
PMIC - LED Drivers - TPS61163AYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61163AYFFR
PMIC - LED Drivers TPS61163AYFFR
IC LED DRIVER RGLTR DIM 9DSBGA

IC LED DRIVER RGLTR DIM 9DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61163AYFFR 137-TPS61163AYFFR 296-39433-1-ND 083819-TPS61163AYFFR TPS61163AYFFR TPS61163AYFFR TPS61163AYFFR
Product Name TPS61163A Dual-Channel WLED Drivers For Smart Phone Dual Boost 38V 1.2MHz LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TPS61163AYFFR LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 6.5 volts 2.7 to 6.5 volts 2.7 volts 2.7 to 6.5 volts
Output Voltage 2.7 to 37.5 volts 38 volts 2.7 to 38 volts 2.7 to 38 volts
Efficiency 90 %
Number of Channels 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
Board Mount LED Drivers - LM3434SQ-20AEV/NOPB - 778954-LM3434SQ-20AEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage -9 to -30 volts
View Details