Dual-Channel WLED Driver for Smart Phones 9-DSBGA -40 to 150
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA
LED Driver, 4-Segment
Manufacturer: Texas Instruments
Win Source Part Number: 1112230-TPS61163YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 2.7 V to 38 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
2-Ch WLED Driver, 38Vout, 60mA, 1.2MHz, Analog/PWM Dimming, SM Product overview: TPS61163YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61163YFFR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 30MA 9DSBGA
IC LED DRIVER RGLTR DIM 9DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61163YFFR | 296-40820-2-ND | TPS61163YFFR | 1112230-TPS61163YFFR | 137-TPS61163YFFR | TPS61163YFFR | TPS61163YFFR |
| Product Name | TPS61163 Dual-Channel WLED Driver for Smart Phones | LED Drivers | PMIC - PMIC - LED Drivers - TPS61163YFFR | 60mA 1.2MHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 6.5 volts | 2.7 to 6.5 volts | 2.7 volts | 2.7 to 6.5 volts | |||
| Output Voltage | 2.7 to 37.5 volts | 2.7 to 38 volts | 2.7 to 38 volts | 38 volts | |||
| Efficiency | 90 % | ||||||
| Number of Channels | 2 # | 2 # |