Texas Instruments TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay TLC5945PWPG4

Description
16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay - TLC5945PWPG4 - Texas Instruments
Dallas, TX, United States
TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay
TLC5945PWPG4
TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay TLC5945PWPG4
16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 28-HTSSOP -40 to 85

16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay 28-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5945PWPG4 - 1269163-TLC5945PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5945PWPG4
1269163-TLC5945PWPG4
PMIC - PMIC - LED Drivers - TLC5945PWPG4 1269163-TLC5945PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1269163-TLC5945PWPG4 Packaging: Tube Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 17V Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC5945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-HTSSOP Voltage Supply MAX: 5.5V Output Current per Channel: 80mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+T; MAX6973ATJ; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269163-TLC5945PWPG4
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5945
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6972ATJ+T; MAX6973ATJ+T; MAX6973ATJ;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC5945PWPG4 - Rochester Electronics
Newburyport, MA, United States
LED Driver, 16-Segment, PDSO28

LED Driver, 16-Segment, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
80MA LED Driver IC
745-TLC5945PWPG4
80MA LED Driver IC 745-TLC5945PWPG4
IC LED DRIVER LIN 80MA 28HTSSOP Product overview: TLC5945PWPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5945PWPG4 can be used for catalog matching and distributor lookup.

IC LED DRIVER LIN 80MA 28HTSSOP Product overview: TLC5945PWPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLC5945PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5945PWPG4 1269163-TLC5945PWPG4 TLC5945PWPG4 745-TLC5945PWPG4
Product Name TLC5945 16-Channel LED Driver w/DOT Correction & Grayscale PWM Control & No Delay PMIC - PMIC - LED Drivers - TLC5945PWPG4 80MA LED Driver IC
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3421MH - 1198823-LM3421MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503SQ-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
6 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers
LM3434 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3434SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 30 volts
View Details
4 suppliers