White LED Driver for LCD Monitors Backlighting 20-HTSSOP -40 to 85
White LED driver for LCD Monitors backlighting 20-HTSSOP -40 to 85 Product overview: TPS61199PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61199PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1316472-TPS61199PWP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: DC DC Controller
Applications: Backlight
Standard Package: 70
Mounting: Surface Mount
Frequency: 500kHz ~ 800kHz
Current - Output / Channel: 70mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 30V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS61199PWP,TEX
Base Product Number: TPS61199
RoHS Status: ROHS3 Compliant
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 70mA 20-HTSSOP
IC LED DRVR CTRLR PWM 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61199PWP | 137-TPS61199PWP | 1316472-TPS61199PWP | 296-34627-5-ND | TPS61199PWP |
| Product Name | TPS61199 White LED Driver for LCD Monitors Backlighting | HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts | ||
| Output Voltage | 8 to 60 volts | ||||
| Efficiency | 95 % |