Texas Instruments Board Mount LED Drivers - TLC5941EVM-156 TLC5941EVM-156

Description
Manufacturer: Texas Instruments Win Source Part Number: 796929-TLC5941EVM-15 6 Features: Dimmable Voltage - Input: 3.3V, 5V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TLC5941 Family Name: TLC5941EVM-156 Outputs and Type: 16, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 80mA Alternative Parts (Cross-Reference): DS90UR908Q-EVK; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796929-TLC5941EVM-15 6 Features: Dimmable Voltage - Input: 3.3V, 5V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TLC5941 Family Name: TLC5941EVM-156 Outputs and Type: 16, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 80mA Alternative Parts (Cross-Reference): DS90UR908Q-EVK; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - TLC5941EVM-156 - 796929-TLC5941EVM-156 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TLC5941EVM-156
796929-TLC5941EVM-156
Board Mount LED Drivers - TLC5941EVM-156 796929-TLC5941EVM-156
Manufacturer: Texas Instruments Win Source Part Number: 796929-TLC5941EVM-15 6 Features: Dimmable Voltage - Input: 3.3V, 5V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TLC5941 Family Name: TLC5941EVM-156 Outputs and Type: 16, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 80mA Alternative Parts (Cross-Reference): DS90UR908Q-EVK; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796929-TLC5941EVM-156
Features: Dimmable
Voltage - Input: 3.3V, 5V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TLC5941
Family Name: TLC5941EVM-156
Outputs and Type: 16, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 80mA
Alternative Parts (Cross-Reference): DS90UR908Q-EVK;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 796929-TLC5941EVM-156
Product Name Board Mount LED Drivers - TLC5941EVM-156
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A8431EEHTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 32 volts
Number of Channels 1 #
View Details
4 suppliers
Board Mount LED Drivers - BCR401UE6327HTSA1 - 769803-BCR401UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
7 suppliers
LED Driver ICs - 9228569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-89
View Details