Texas Instruments TPS61182 1.5A White LED Driver for Notebooks TPS61182RTER

Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote
Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS61182 is a white LED driver for notebook and media-format LCD displays, featuring an integrated 1.5A/40V power MOSFET and six 25mA current sinks to support up to 10 WLEDs in series. It operates from a 5V to 24V input with a switching frequency of 1.3MHz and automatically adjusts boost output voltage to minimize power loss. The device supports up to 1000:1 PWM dimming with minimized output ripple to reduce audible noise and includes built-in over-voltage, open/short LED, and thermal protection. It employs an external PFET for true shutdown and fault isolation. The IC has a built-in LDO for its internal supply and is housed in a 3mm × 3mm 16-pin WQFN package operating from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS61182 is a white LED driver for notebook and media-format LCD displays, featuring an integrated 1.5A/40V power MOSFET and six 25mA current sinks to support up to 10 WLEDs in series. It operates from a 5V to 24V input with a switching frequency of 1.3MHz and automatically adjusts boost output voltage to minimize power loss. The device supports up to 1000:1 PWM dimming with minimized output ripple to reduce audible noise and includes built-in over-voltage, open/short LED, and thermal protection. It employs an external PFET for true shutdown and fault isolation. The IC has a built-in LDO for its internal supply and is housed in a 3mm × 3mm 16-pin WQFN package operating from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS61182 1.5A White LED Driver for Notebooks - TPS61182RTER - Texas Instruments
Dallas, TX, United States
TPS61182 1.5A White LED Driver for Notebooks
TPS61182RTER
TPS61182 1.5A White LED Driver for Notebooks TPS61182RTER
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

Buy Now Datasheet
LED Drivers - 296-23379-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23379-2-ND
LED Drivers 296-23379-2-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-23379-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23379-1-ND
LED Drivers 296-23379-1-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
1.5A 38V 1.5MHz QFN LED Driver IC
137-TPS61182RTER
1.5A 38V 1.5MHz QFN LED Driver IC 137-TPS61182RTER
1.5A 6-Ch LED Driver, 38V Out, 1.5MHz, 2.7-3.6V In, QFN Product overview: TPS61182RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 38V, 1.5MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 38V, 1.5MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61182RTER can be used for catalog matching and distributor lookup.

1.5A 6-Ch LED Driver, 38V Out, 1.5MHz, 2.7-3.6V In, QFN Product overview: TPS61182RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 38V, 1.5MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 38V, 1.5MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61182RTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61182RTER - 055693-TPS61182RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61182RTER
055693-TPS61182RTER
PMIC - PMIC - LED Drivers - TPS61182RTER 055693-TPS61182RTER
Manufacturer: Texas Instruments Win Source Part Number: 055693-TPS61182RTER Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 5V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055693-TPS61182RTER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 5V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - TPS61182RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61182RTER
PMIC - LED Drivers TPS61182RTER
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61182RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61182RTER
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61182RTER
IC LED DRV RGLTR PWM 25MA 16WQFN

IC LED DRV RGLTR PWM 25MA 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61182RTER 296-23379-2-ND 137-TPS61182RTER 055693-TPS61182RTER TPS61182RTER TPS61182RTER
Product Name TPS61182 1.5A White LED Driver for Notebooks LED Drivers 1.5A 38V 1.5MHz QFN LED Driver IC PMIC - PMIC - LED Drivers - TPS61182RTER PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 24 volts 5 to 24 volts 5 volts 5 to 24 volts
Output Voltage 5 to 39 volts 38 volts 38 volts 38 volts
Efficiency 90 %
Number of Channels 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
7 suppliers
 - DS8973N - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Driver IC - 137-LM3492HCMHX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers