8/16-channel, constant current LED driver with low Quiescent current and Full self-diagnosis 24-VQFN -40 to 85 Product overview: TLC59291RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59291RGET can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1108408-TLC59291RGET
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 33MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC LED DRIVER 16CH VQFN
LED Lighting Drivers 8/16-Channel LED Driver
IC LED DRIVER LINEAR 50MA 24VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TLC59291RGET | 296-42962-6-ND | 1108408-TLC59291RGET | TLC59291RGET | TLC59291RGET | TLC59291RGET |
| Product Name | VQFN LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC59291RGET | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | |||
| Output Voltage | 10 volts | 10 volts |