Texas Instruments TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DBVR

Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package - TPS61165DBVR - Texas Instruments
Dallas, TX, United States
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package
TPS61165DBVR
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DBVR
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85

High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.2A 38V 1.2MHz SOT-23 LED Driver IC
137-TPS61165DBVR
1.2A 38V 1.2MHz SOT-23 LED Driver IC 137-TPS61165DBVR
1.2A White LED Driver, 38V Out, 1.2MHz, PWM Dimming, SOT-23 Product overview: TPS61165DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 38V, 1.2MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, 38V, 1.2MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DBVR can be used for catalog matching and distributor lookup.

1.2A White LED Driver, 38V Out, 1.2MHz, PWM Dimming, SOT-23 Product overview: TPS61165DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 38V, 1.2MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, 38V, 1.2MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-27597-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27597-2-ND
LED Drivers 296-27597-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

Buy Now Datasheet
LED Drivers - 296-27597-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27597-6-ND
LED Drivers 296-27597-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

Buy Now Datasheet
LED Drivers - 296-27597-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-27597-1-ND
LED Drivers 296-27597-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61165DBVR - 034281-TPS61165DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61165DBVR
034281-TPS61165DBVR
PMIC - PMIC - LED Drivers - TPS61165DBVR 034281-TPS61165DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034281-TPS61165DBVR Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61165DBVR Output Voltage: 3 V to 38 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 18V Operating Input Voltage(Min): 3V Channel Output Current: 1.2A (Switch) Alternative Parts (Cross-Reference): TPS61165DRVT; TPS61165DRVR; TPS61165DRVRG4; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 034281-TPS61165DBVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61165DBVR
Output Voltage: 3 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.2A (Switch)
Alternative Parts (Cross-Reference): TPS61165DRVT; TPS61165DRVR; TPS61165DRVRG4;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting

Buy Now Datasheet
PMIC - LED Drivers - TPS61165DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61165DBVR
PMIC - LED Drivers TPS61165DBVR
IC LED DRIVER RGLTR DIM SOT23-6

IC LED DRIVER RGLTR DIM SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61165DBVR
LED Lighting Drivers TPS61165DBVR
LED Lighting Drivers Hi Brightness White LED Drvr

LED Lighting Drivers Hi Brightness White LED Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61165DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61165DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61165DBVR
IC LED DRV RGLTR PWM SOT23-6

IC LED DRV RGLTR PWM SOT23-6

Supplier's Site
Led Driver, Boost, 1.2Mhz, Sot-23; Device Topology Texas Instruments - 29AH1571 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1.2Mhz, Sot-23; Device Topology Texas Instruments
29AH1571
Led Driver, Boost, 1.2Mhz, Sot-23; Device Topology Texas Instruments 29AH1571
LED DRIVER, BOOST, 1.2MHZ, SOT-23; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BOOST, 1.2MHZ, SOT-23; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - TPS61165DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
TPS61165DBVR
Nixie Tube Driver/LED Driver >> LED Drivers TPS61165DBVR
3V~38V 1.2MHz PWM 1 boost converter DC-DCVoltage Stabilizer 1.2A 3V~18V SOT-23-6 LED Drivers ROHS

3V~38V 1.2MHz PWM 1 boost converter DC-DCVoltage Stabilizer 1.2A 3V~18V SOT-23-6 LED Drivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61165DBVR 137-TPS61165DBVR 296-27597-2-ND 034281-TPS61165DBVR TPS61165DBVR TPS61165DBVR TPS61165DBVR 29AH1571 TPS61165DBVR
Product Name TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package 1.2A 38V 1.2MHz SOT-23 LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - TPS61165DBVR PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Boost, 1.2Mhz, Sot-23; Device Topology Texas Instruments Nixie Tube Driver/LED Driver >> LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 18 volts 3 to 18 volts 3 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Output Voltage 3 to 38 volts 38 volts 3 to 38 volts 3 to 38 volts 38 volts 3 to 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
Electronic Surplus - LM3429MH - 1198840-LM3429MH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver IC - 137-LM3423MH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Input Voltage 4.5 to 75 volts
Number of Channels 1 #
Package Type Bulk
View Details
2 suppliers
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers