Texas Instruments PMIC - PMIC - LED Drivers - TPS61046YFFR TPS61046YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272752-TPS61046YFFR Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-UFBGA, DSBGA Mounting: SMD Voltage - Output: 4.5 V ~ 28 V Frequency: 1.05MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Family Name: TPS61046YFFR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Voltage Supply MAX: 5.5V Output Current per Channel: 1.2A (Switch) Voltage Supply MIN: 1.8V Alternative Parts (Cross-Reference): PQ6CU11X1APQ; ZXLD1601H6TA; UZXLD1601H6TC; Introduction Date: April 24, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272752-TPS61046YFFR Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-UFBGA, DSBGA Mounting: SMD Voltage - Output: 4.5 V ~ 28 V Frequency: 1.05MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Family Name: TPS61046YFFR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Voltage Supply MAX: 5.5V Output Current per Channel: 1.2A (Switch) Voltage Supply MIN: 1.8V Alternative Parts (Cross-Reference): PQ6CU11X1APQ; ZXLD1601H6TA; UZXLD1601H6TC; Introduction Date: April 24, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS61046YFFR - 1272752-TPS61046YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61046YFFR
1272752-TPS61046YFFR
PMIC - PMIC - LED Drivers - TPS61046YFFR 1272752-TPS61046YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1272752-TPS61046YFFR Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-UFBGA, DSBGA Mounting: SMD Voltage - Output: 4.5 V ~ 28 V Frequency: 1.05MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Family Name: TPS61046YFFR Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Voltage Supply MAX: 5.5V Output Current per Channel: 1.2A (Switch) Voltage Supply MIN: 1.8V Alternative Parts (Cross-Reference): PQ6CU11X1APQ; ZXLD1601H6TA; UZXLD1601H6TC; Introduction Date: April 24, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272752-TPS61046YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFBGA, DSBGA
Mounting: SMD
Voltage - Output: 4.5 V ~ 28 V
Frequency: 1.05MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Family Name: TPS61046YFFR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-DSBGA
Voltage Supply MAX: 5.5V
Output Current per Channel: 1.2A (Switch)
Voltage Supply MIN: 1.8V
Alternative Parts (Cross-Reference): PQ6CU11X1APQ; ZXLD1601H6TA; UZXLD1601H6TC;
Introduction Date: April 24, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1272752-TPS61046YFFR
Product Name PMIC - PMIC - LED Drivers - TPS61046YFFR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic - A80606KEVJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
85MA LED Driver IC - 137-BCR450E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 27 volts
Output Voltage 6 volts
Number of Channels 1 #
View Details
7 suppliers
 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers