16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125
16-Ch Constant Current LED Driver, 120mA, 30MHz, 5.5V, HTSSOP Product overview: TLC5926IPWPRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, 5.5V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5926IPWPRG4 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Packaging: Tape & Reel (TR)
Frequency: 30MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Product Status: Discontinued at Digi-Key
Product Status: TLC5926
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP
IC LED DRVR LIN 120MA 24HTSSOP
LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr
IC LED DRIVER LIN 120MA 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5926IPWPRG4 | 137-TLC5926IPWPRG4 | TLC5926IPWPRG4-ND | TLC5926IPWPRG4 | TLC5926IPWPRG4 | TLC5926IPWPRG4 | |
| Product Name | TLC5926 16-Bit Constant-Current LED Sink Driver | 120mA 30MHz 5.5V HTSSOP LED Driver IC | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,SOIC,SSOP | 24-PowerTSSOP (0.173", 4.40mm Width) | |||||
| Features | RoHS Compliant | RoHS Compliant |