Manufacturer: Texas Instruments
Win Source Part Number: 034246-TPS61060DRBR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 14.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
LED Driver, 1-Segment, PDSO8
LED Driver, 1.2MHz, 60mA, 15V Out, 3 Seg, VSON Product overview: TPS61060DRBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 60mA, 15V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHz, 60mA, 15V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61060DRBR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-SON (3x3)
IC LED DRVR RGLTR DIM 400MA 8SON
LED Lighting Drivers 15V 400mA Switch 1MHz Boost Converter
IC LED DRVR RGLTR PWM 400MA 8SON
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 034246-TPS61060DRBR | TPS61060DRBR | 137-TPS61060DRBR | 296-17500-6-ND | TPS61060DRBR | TPS61060DRBR | TPS61060DRBR |
| Product Name | PMIC - PMIC - LED Drivers - TPS61060DRBR | 1.2MHz 60mA 15V LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 6 volts | 2.7 to 6 volts | ||||
| Output Voltage | 14.5 volts | 15 volts | 14.5 volts | ||||
| Output Current | 400 milliamps | 400 milliamps | 400 milliamps |