The TPS61150DRCT is a dual-output boost WLED driver with two regulated current outputs up to 27 V each, driven by a 0.7-A integrated switch and a built-in power diode. It operates from a 2.5-V to 6-V input voltage, with a fixed 1.2-MHz PWM switching frequency and support for PWM dimming up to 30 kHz. Each output current is individually programmable via external resistors. The device is housed in a 10-pin VSON package with a 3.00 mm × 3.00 mm body size and an exposed thermal pad for thermal dissipation. It includes overvoltage protection, soft start, and input-to-output isolation, achieving up to 83% efficiency. The operating temperature range is -40°C to +85°C.
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED driver (up to 2x6) 10-VSON
2x 27V 700mA Boost Converter, 1.2MHz, PWM Dimming, VSON Product overview: TPS61150DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 700mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 700mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61150DRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112224-TPS61150DRCT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
TPS61150 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED driver (up to 2x6)
IC LED DRV RGLTR PWM 35MA 10VSON
IC LED DRIVER RGLTR DIM 10VSON
LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61150DRCT | 137-TPS61150DRCT | 1112224-TPS61150DRCT | 296-50114-2-ND | TPS61150DRCT | TPS61150DRCT | TPS61150DRCT | TPS61150DRCT |
| Product Name | TPS61150 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED driver (up to 2x6) | Boost 27V 700mA 1.2MHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61150DRCT | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 6 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||||
| Output Voltage | 2.5 to 27 volts | 27 volts | 27 volts | 27 volts | ||||
| Efficiency | 85 % | |||||||
| Number of Channels | 2 # | 2 # |