White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC, Boost, PWM Dimming, 840mA, 38V, 600kHz, WSON Product overview: TPS61161DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 840mA, 38V, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 840mA, 38V, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034280-TPS61161DRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61161DRVR
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Alternative Parts (Cross-Reference): TPS61161DRVRG4; TPS61161DRVTG4; TPS61161DRVT;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics
IC LED DRV RGLTR PWM 700MA 6WSON
LED DRIVER, BOOST, 600KHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:840mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRVR RGLTR DIM 700MA 6SON
38V 600kHz PWM 1 boost converter DC-DCVoltage Stabilizer 700mA 2.7V~18V WSON-6-EP(2x2) LED Drivers ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61161DRVR | 296-22943-2-ND | 137-TPS61161DRVR | 034280-TPS61161DRVR | TPS61161DRVR | 29AH1570 | TPS61161DRVR | TPS61161DRVR |
| Product Name | TPS61161 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package | LED Drivers | Boost 840mA 38V 600kHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61161DRVR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 volts | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 to 18 volts | ||
| Output Voltage | 2.7 to 38 volts | 38 volts | 38 volts | 38 volts | 38 volts | 38 volts | ||
| Efficiency | 90 % | |||||||
| Number of Channels | 1 # | 1 # |