Manufacturer: Texas Instruments
Win Source Part Number: 900839-TPS60251RTWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 24-WQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS602
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS60251RTWRG4, TPS60251RTWRG4-ND
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 24-WQFN (4x4)
7-Ch DC/DC Controller, 230mA, 6.5V, 750kHz, QFN Product overview: TPS60251RTWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230mA, 6.5V, 750kHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 230mA, 6.5V, 750kHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60251RTWR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR I2C 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 900839-TPS60251RTWR | TPS60251RTWR-ND | 137-TPS60251RTWR | TPS60251RTWR | TPS60251RTWR |
| Product Name | PMIC - PMIC - LED Drivers - TPS60251RTWR | LED Drivers | 230mA 6.5V 750kHz QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-WQFN (4x4) | ||||
| Input Voltage | 3 to 6 volts | 3 to 6 volts | |||
| Output Voltage | 6.5 volts | 6.5 volts |