16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET 28-HTSSOP -40 to 85
16-Ch 12-Bit PWM LED Driver, Serial Interface, 30MHz, HTSSOP Product overview: TLC5944PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5944PWPR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269160-TLC5944PWPR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 3 V ~ 15 V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5944
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 60mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MIC5400YWM TR; MAX6968AAE+T; MIC5400BWM TR;
Introduction Date: April 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
LED Driver, 16-Segment, PDSO28
IC LED DRIVER LIN 60MA 28HTSSOP
IC LED DRVR LINEAR 60MA 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5944PWPR | 137-TLC5944PWPR | 296-23537-2-ND | 1269160-TLC5944PWPR | TLC5944PWPR | TLC5944PWPR | TLC5944PWPR |
| Product Name | TLC5944 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET | 30MHz HTSSOP LED Driver IC | LED Drivers | Electronic Wholesale - TLC5944PWPR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant |