The TPS92075DDC/NOPB is a non-isolated, phase-dimmable buck PFC LED driver with digital reference control, available in a 6-pin SOT-23-THIN (DDC) package. It supports leading and trailing edge dimmers, provides constant LED current operation, and includes integrated digital phase-angle decoding and 50/60 Hz synchronization. The device operates with a junction temperature range of -40°C to 125°C and features overvoltage protection, feedback short-circuit protection, and thermal shutdown. It is designed for bulb replacement and area lighting applications.
Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273714-TPS92075DDC/
Packaging: Tape and Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Dimming: Triac
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TPS92075
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 11V
Voltage - Supply (Maximum): 18V
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming SOT-23-THIN
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming SOT-23-THIN
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming SOT-23-THIN
IC LED DRV OFFL TRIAC SOT23-THIN
IC LED DRIVER OFFLINE DIM 6SOT
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92075DDC/NOPB | 1273714-TPS92075DDC/NOPB | 296-TPS92075DDC/NOPBCT-ND | TPS92075DDC/NOPB | TPS92075DDC/NOPB |
| Product Name | TPS92075 Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control | PMIC - PMIC - LED Drivers - TPS92075DDC/NOPB | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | |||
| Input Voltage | 11 to 18 volts | 11 to 18 volts | 11 to 18 volts | ||
| Output Voltage | 9 to 120 volts |