The TPS61158 is a boost converter designed to drive series-connected white LEDs for backlighting in small and medium-form-factor LCD displays. It features an integrated 0.6-A, 30-V switch FET and power diode, operates at a fixed 750-kHz switching frequency, and supports digital and PWM brightness control via a 1-wire EasyScale interface or PWM signal on the CTRL pin. The device includes built-in soft start, thermal shutdown, and open LED protection, with a feedback voltage regulation of 200 mV. Packaged in a 6-pin WSON measuring 2.00 mm × 2.00 mm, it operates over a -40°C to 85°C temperature range.
30V WLED Driver with Integrated Power Diode 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043309-TPS61158DRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 750kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 2.7 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
30V WLED Driver, 750kHz, PWM Dimming, 30mA, 29V Out, SON Product overview: TPS61158DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 750kHz, 30mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30V, 750kHz, 30mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61158DRVR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 6-WSON (2x2)
TPS61158 30V WLED Driver with Integrated Power Diode
IC LED DRVR RGLTR DIM 30MA 6SON
IC LED DRVR RGLTR PWM 30MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61158DRVR | 043309-TPS61158DRVR | 137-TPS61158DRVR | 296-39432-6-ND | TPS61158DRVR | TPS61158DRVR | TPS61158DRVR |
| Product Name | TPS61158 30V WLED Driver with Integrated Power Diode | PMIC - PMIC - LED Drivers - TPS61158DRVR | 30V 750kHz 30mA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 2.7 to 29 volts | 2.7 to 29 volts | 29 volts | 2.7 to 29 volts | |||
| Efficiency | 94 % | ||||||
| Number of Channels | 1 # | 1 # |