Texas Instruments TPS61181 1.5A White LED Driver for Notebooks TPS61181RTER

Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61181 1.5A White LED Driver for Notebooks - TPS61181RTER - Texas Instruments
Dallas, TX, United States
TPS61181 1.5A White LED Driver for Notebooks
TPS61181RTER
TPS61181 1.5A White LED Driver for Notebooks TPS61181RTER
1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

1.5A White LED Driver for Notebooks 16-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.5A 38V 1.2MHz QFN LED Driver IC
137-TPS61181RTER
1.5A 38V 1.2MHz QFN LED Driver IC 137-TPS61181RTER
1.5A 6-Ch White LED Driver IC, 38V Out, 1.2MHz, QFN Product overview: TPS61181RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 38V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 38V, 1.2MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61181RTER can be used for catalog matching and distributor lookup.

1.5A 6-Ch White LED Driver IC, 38V Out, 1.2MHz, QFN Product overview: TPS61181RTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 38V, 1.2MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 38V, 1.2MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61181RTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61181RTER - 111510-TPS61181RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61181RTER
111510-TPS61181RTER
PMIC - PMIC - LED Drivers - TPS61181RTER 111510-TPS61181RTER
Manufacturer: Texas Instruments Win Source Part Number: 111510-TPS61181RTER Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 5V Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111510-TPS61181RTER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 5V
Channel Output Current: 25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-23378-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23378-6-ND
LED Drivers 296-23378-6-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-23378-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23378-2-ND
LED Drivers 296-23378-2-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
LED Drivers - 296-23378-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23378-1-ND
LED Drivers 296-23378-1-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61181RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61181RTER
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61181RTER
IC LED DRV RGLTR PWM 25MA 16WQFN

IC LED DRV RGLTR PWM 25MA 16WQFN

Supplier's Site
PMIC - LED Drivers - TPS61181RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61181RTER
PMIC - LED Drivers TPS61181RTER
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61181RTER 137-TPS61181RTER 111510-TPS61181RTER 296-23378-6-ND TPS61181RTER TPS61181RTER
Product Name TPS61181 1.5A White LED Driver for Notebooks 1.5A 38V 1.2MHz QFN LED Driver IC PMIC - PMIC - LED Drivers - TPS61181RTER LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 24 volts 5 volts 5 to 24 volts 5 to 24 volts
Output Voltage 5 to 39 volts 38 volts 38 volts 38 volts
Efficiency 90 %
Number of Channels 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM27953TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM3492HC Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
6 suppliers
LED Driver IC - 137-LM2792LDX-L - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers