Manufacturer: Texas Instruments
Win Source Part Number: 1108448-TLC59582RTQT
Type: Linear
Applications: Signage
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 48
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): CY8CLED04G01-56LTXI;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
LED Driver IC 48 Output Linear Shift Register Dimming 25mA 56-QFN (8x8)
48-channel, 16-bit ESPWM LED driver with pre-charge FET, LOD Caterpillar and 16-multiplexing support 56-QFN -40 to 85 Product overview: TLC59582RTQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59582RTQT can be used for catalog matching and distributor lookup.
LED Lighting Drivers 48-Channel, 16-Bit ESPWM LED Driver with Pre-Charge FET, LOD Caterpillar and 16-Multiplexing Support 56-QFN -40 to 85
IC LED DRIVER 48CH 56QFN
IC LED DRIVER LINEAR 25MA 56QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1108448-TLC59582RTQT | 296-TLC59582RTQTCT-ND | 137-TLC59582RTQT | TLC59582RTQT | TLC59582RTQT | TLC59582RTQT |
| Product Name | PMIC - PMIC - LED Drivers - TLC59582RTQT | LED Drivers | 16-bit QFN LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |