12-Channel, 16-Bit ES-PWM RGB LED Driver with 3.3V Linear Regulator 24-VQFN -40 to 85
12-Ch, 16-bit ES-PWM RGB LED Driver, 17V, 60mA, VQFN Product overview: TLC5971RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 17V, 60mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, 17V, 60mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5971RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 758522-TLC5971RGET
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 17V
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Family Name: TLC5971
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 60mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MC34848EPR2; LB1412-E; LB1412;
Introduction Date: October 01, 2010
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 24-VQFN (4x4)
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 24-VQFN (4x4)
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 24-VQFN (4x4)
IC LED DRIVER LINEAR 60MA 24VQFN
LED DRIVER, LINEAR, 20MHZ, VQFN-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:18V; Output Current Max:60mA; Switching Frequency:20MHz; No. of Outputs:12Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LINEAR 60MA 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5971RGET | 137-TLC5971RGET | 758522-TLC5971RGET | 296-32363-1-ND | TLC5971RGET | 28AH5397 | TLC5971RGET |
| Product Name | TLC5971 12-Channel, 16-Bit ES-PWM RGB LED Driver with 3.3V Linear Regulator | 16-bit 17V 60mA VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5971RGET | LED Drivers | PMIC - LED Drivers | Led Driver, Linear, 20Mhz, Vqfn-24; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 12 # | 12 # | |||||
| Package Type | HTSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |