Six Strings LED Driver for Notebook Application 16-WQFN -40 to 85
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 16-WQFN (3x3)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 034287-TPS61181ARTER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: TPS61181
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): LT3598EFE#TRPBF; LT3598IUF#PBF; BD6150MUV-E2; LT3598IFE#TRPBF;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Six Strings LED driver for notebook application 16-WQFN -40 to 85 Product overview: TPS61181ARTER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61181ARTER can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 30MA 16WQFN
IC LED DRIVER RGLTR DIM 16WQFN
38V 1MHz PWM 6 boost converter DC-DCVoltage Stabilizer 30mA 4.5V~24V WQFN-16-EP(3x3) LED Drivers ROHS
LED Lighting Drivers 6 Strings LED Driver
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61181ARTER | 296-38818-2-ND | 034287-TPS61181ARTER | 137-TPS61181ARTER | TPS61181ARTER | TPS61181ARTER | TPS61181ARTER | TPS61181ARTER |
| Product Name | TPS61181A Six Strings LED Driver for Notebook Application | LED Drivers | PMIC - PMIC - LED Drivers - TPS61181ARTER | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 5 to 24 volts | 4.5 to 24 volts | 4.5 volts | 4.5 to 24 volts | 4.5 to 24 volts | |||
| Output Voltage | 5 to 39 volts | 38 volts | 38 volts | 38 volts | 38 volts | |||
| Efficiency | 90 % | |||||||
| Number of Channels | 6 # | 6 # |