Texas Instruments TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver TPS61141DRCT

Description
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
Request a Quote Datasheet
Description
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver - TPS61141DRCT - Texas Instruments
Dallas, TX, United States
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver
TPS61141DRCT
TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver TPS61141DRCT
Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85

Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver 10-VSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Boost 27V 23mA LED Driver IC
137-TPS61141DRCT
Dual Boost 27V 23mA LED Driver IC 137-TPS61141DRCT
27V 23mA Dual Boost Converter, 1.5MHz, 6V In, 10-VSON Product overview: TPS61141DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 27V, 23mA, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 27V, 23mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61141DRCT can be used for catalog matching and distributor lookup.

27V 23mA Dual Boost Converter, 1.5MHz, 6V In, 10-VSON Product overview: TPS61141DRCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 27V, 23mA, 1.5MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 27V, 23mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61141DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TPS61141DRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
TPS61141DRCT-ND
LED Drivers TPS61141DRCT-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - LED Drivers - TPS61141DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61141DRCT
PMIC - LED Drivers TPS61141DRCT
IC LED DRIVER RGLTR DIM 10VSON

IC LED DRIVER RGLTR DIM 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61141DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61141DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61141DRCT
IC LED DRV RGLTR PWM 35MA 10VSON

IC LED DRV RGLTR PWM 35MA 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61141DRCT 137-TPS61141DRCT TPS61141DRCT-ND TPS61141DRCT TPS61141DRCT
Product Name TPS61141 Dual, 2x 27V, 700mA Switch, 1.2MHz Boost Converter with Single Inductor White LED and OLED Driver Dual Boost 27V 23mA LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 6 volts 2.5 to 6 volts 2.5 to 6 volts
Output Voltage 2.5 to 27 volts 22 volts 27 volts
Efficiency 85 %
Number of Channels 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3434 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3434SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 30 volts
View Details
4 suppliers
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers