500mA 65V Buck LED Driver IC, Analog/PWM Dimming, 500kHz Product overview: TPS92511DDA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA, 65V, 500kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 500mA, 65V, 500kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92511DDA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 500mA 8-SO PowerPad
Win Source Part Number: 973423-TPS92511DDA
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tube
Applications: Lighting
Standard Package: 95
Mounting: SMD (SMT)
Frequency: 500kHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 65V
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-37544-5
Base Product Number: TPS92511
IC LED DRVR RGLTR DIM 500MA 8SO
IC LED DRV RGLTR PWM 8SOPWRPAD
LED DRIVER, BUCK, 500KHZ, HSOP-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:500mA; Switching Frequency:500kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92511DDA | 296-37544-5-ND | 973423-TPS92511DDA | TPS92511DDA | TPS92511DDA | 28AH6213 |
| Product Name | Buck 500mA 65V 500kHz LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 500Khz, Hsop-8; Device Topology Texas Instruments |
| Output Voltage | 65 volts | 65 volts | ||||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 65 volts | 4.5 to 65 volts | 4.5 to 65 volts |