16 Channel LED Driver with Dot Correction and Grayscale PWM Control 28-HTSSOP -40 to 85
16-Ch LED Driver, 17V, 80mA, 30MHz, HTSSOP Product overview: TLC5941PWPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5941PWPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054990-TLC5941PWPG4
Packaging: Tube/Rail
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 80mA 28-HTSSOP
IC LED DRIVER LIN 80MA 28HTSSOP
IC LED DRVR LINEAR 80MA 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5941PWPG4 | 137-TLC5941PWPG4 | 054990-TLC5941PWPG4 | TLC5941PWPG4-ND | TLC5941PWPG4 | TLC5941PWPG4 |
| Product Name | TLC5941 16 Channel LED Driver with Dot Correction and Grayscale PWM Control | 17V 80mA 30MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5941PWPG4 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | HTSSOP,PDIP,VQFN | 28-HTSSOP | ||||
| Features | RoHS Compliant | RoHS Compliant |