LED Driver, 16-Segment, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 032725-TLC5943PWPR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 28-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 28-HTSSOP
16-bit ES-PWM with 7-bit Device level brightness control 28-HTSSOP -40 to 85 Product overview: TLC5943PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5943PWPR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 50MA 28HTSSOP
IC LED DRIVER LIN 50MA 28HTSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5943PWPR | 032725-TLC5943PWPR | 296-22974-6-ND | 137-TLC5943PWPR | TLC5943PWPR | TLC5943PWPR |
| Product Name | PMIC - PMIC - LED Drivers - TLC5943PWPR | LED Drivers | 16-bit HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 17 volts | 17 volts | 17 volts | |||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps |