Manufacturer: Texas Instruments
Win Source Part Number: 1272791-TPS61193PWPR
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight
Voltage - Output: 45V
Frequency: 300kHz ~ 2.2MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 45V
LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP
LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP
Low-EMI, high-performance 3-channel LED driver for Automotive lighting 20-HTSSOP -40 to 125 Product overview: TPS61193PWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, High-Performance, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, High-Performance, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61193PWPRQ1 can be used for catalog matching and distributor lookup.
LED Lighting Drivers 3-Chnl high Perform LED Driver for Auto
IC LED DRVR RGLTR PWM 20HTSSOP
IC LED DRIVER 3CH 20HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1272791-TPS61193PWPRQ1 | 296-43261-2-ND | 137-TPS61193PWPRQ1 | TPS61193PWPRQ1 | TPS61193PWPRQ1 | TPS61193PWPRQ1 |
| Product Name | Electronic Wholesale - TPS61193PWPRQ1 | LED Drivers | Automotive High-Performance HTSSOP LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 45 volts | 45 volts | ||||
| Input Voltage | 4.5 to 45 volts | 4.5 to 45 volts |