16 Channel Constant Current LED Driver with LED Open Detection 24-SSOP -40 to 85
16-Ch Constant Current LED Driver, 17V Out, 35MHz, SSOP Product overview: TLC5928DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 35MHz, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 35MHz, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928DBQR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032719-TLC5928DBQR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 35MA 24SSOP
IC, LED DISPLAY DRIVER; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:35mA; Switching Frequency:35MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
LED Lighting Drivers 16Ch Constant Crnt LED Driver
SSOP-24-150mil LED Drivers ROHS
IC LED DRIVER LINEAR 35MA 24SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5928DBQR | 137-TLC5928DBQR | 296-23653-1-ND | 032719-TLC5928DBQR | TLC5928DBQR | 29AH7842 | TLC5928DBQR | TLC5928DBQR | TLC5928DBQR |
| Product Name | TLC5928 16 Channel Constant Current LED Driver with LED Open Detection | 17V 35MHz SSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5928DBQR | PMIC - LED Drivers | Ic, Led Display Driver; Device Topology Texas Instruments | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Number of Channels | 16 # | 16 # | |||||||
| Package Type | HTSSOP,SSOP,TSSOP,VQFN | 24-SSOP/QSOP | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |