Dual Output Boost WLED Driver Using Single Inductor 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034273-TPS61150ADRCR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Family Name: TPS61150A
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 34mA
Alternative Parts (Cross-Reference): TPS61150ADRCT;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 34mA 10-VSON (3x3)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 34mA 10-VSON (3x3)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 34mA 10-VSON (3x3)
LED Driver, 2-Segment, PDSO10
Dual Output Boost WLED Driver, 27V, 700mA, 1.2MHz, PWM, VSON Product overview: TPS61150ADRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 27V, 700mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, 27V, 700mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61150ADRCR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 10VSON
IC LED DRV RGLTR PWM 34MA 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61150ADRCR | 034273-TPS61150ADRCR | 296-21273-1-ND | TPS61150ADRCR | 137-TPS61150ADRCR | TPS61150ADRCR | TPS61150ADRCR |
| Product Name | TPS61150A Dual Output Boost WLED Driver Using Single Inductor | PMIC - PMIC - LED Drivers - TPS61150ADRCR | LED Drivers | Dual Boost 27V 700mA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Output Voltage | 2.5 to 27 volts | 27 volts | 27 volts | 27 volts | |||
| Efficiency | 83 % | ||||||
| Number of Channels | 2 # | 2 # |