16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-TSSOP -40 to 85
16-Ch PWM LED Driver, 12-bit, 40mA, 5.5V, 30MHz, TSSOP Product overview: TLC5946PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 5.5V, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 5.5V, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946PWR can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PDSO28
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269166-TLC5946PWR
Packaging: Tape and Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight, Signage
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: TLC5946
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
IC LED DRVR LINEAR 40MA 28TSSOP
IC LED DRIVER LIN 40MA 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5946PWR | 137-TLC5946PWR | TLC5946PWR | TLC5946PWR-ND | 1269166-TLC5946PWR | TLC5946PWR | TLC5946PWR |
| Product Name | TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction | 40mA 5.5V 30MHz TSSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5946PWR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,TSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant |