16-Channel, Constant-Current LED Driver without LED Open Detection 24-VQFN
16-Ch Constant Current LED Driver, 35MHz, 17V Out, VQFN Product overview: TLC59281RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59281RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796925-TLC59281RGET
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 17V
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59281
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 35mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): CAT9532HV6I; SN3726JIR1; CAT9532HV6I-T2; MAX6981AUE;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
IC LED DRIVER LINEAR 35MA 24VQFN
IC LED DRIVER LINEAR 35MA 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59281RGET | 137-TLC59281RGET | 796925-TLC59281RGET | 296-32360-6-ND | TLC59281RGET | TLC59281RGET |
| Product Name | TLC59281 16-Channel, Constant-Current LED Driver without LED Open Detection | 35MHz 17V VQFN LED Driver IC | Board Mount LED Drivers - TLC59281RGET | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | ||||
| Package Type | SSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant |