16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 212997-TLC5940PWPG4
Packaging: Tube/Rail
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
16-Ch LED Driver, 17V Out, 120mA, 30MHz, HTSSOP Product overview: TLC5940PWPG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 120mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 120mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940PWPG4 can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PDSO28
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-HTSSOP
LED Lighting Drivers 4096 Step Grayscale LED Driver
IC LED DRVR LIN 120MA 28HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5940PWPG4 | 212997-TLC5940PWPG4 | 137-TLC5940PWPG4 | TLC5940PWPG4 | TLC5940PWPG4-ND | TLC5940PWPG4 | TLC5940PWPG4 |
| Product Name | TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control | PMIC - PMIC - LED Drivers - TLC5940PWPG4 | 17V 120mA 30MHz HTSSOP LED Driver IC | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,PDIP,VQFN | 28-HTSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |