16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 32-VQFN -40 to 85
16-Ch PWM LED Driver, 12-Bit, 30MHz, 5.5V, VQFN EP Product overview: TLC5946RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 5.5V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5946RHBR can be used for catalog matching and distributor lookup.
LED Driver, 16-Segment, PQCC32
Manufacturer: Texas Instruments
Win Source Part Number: 081468-TLC5946RHBR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 32-VQFN (5x5)
IC LED DRIVER LINEAR 40MA 32VQFN
IC LED DRIVER LINEAR 40MA 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5946RHBR | 137-TLC5946RHBR | TLC5946RHBR | 081468-TLC5946RHBR | 296-23539-2-ND | TLC5946RHBR | TLC5946RHBR |
| Product Name | TLC5946 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction | 30MHz 5.5V VQFN LED Driver IC | PMIC - PMIC - LED Drivers - TLC5946RHBR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,TSSOP,VQFN | 32-VQFN (5x5) | |||||
| Features | RoHS Compliant | RoHS Compliant |