Dimmable Quasi-Resonant LED Lighting Controller 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034898-TPS92070PWR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 21.5V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LED Driver, 5-Segment, PDSO16
Dimmable Quasi-Resonant LED Lighting Controller 16-TSSOP -40 to 125 Product overview: TPS92070PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92070PWR can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 16TSSOP
IC LED DRIVER OFFL TRIAC 16TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92070PWR | 034898-TPS92070PWR | TPS92070PWR | 137-TPS92070PWR | TPS92070PWR | TPS92070PWR |
| Product Name | TPS92070 Dimmable Quasi-Resonant LED Lighting Controller | PMIC - PMIC - LED Drivers - TPS92070PWR | TSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 9 to 21.5 volts | 9 volts | 9 to 21.5 volts | |||
| Output Voltage | 9 to 60 volts |