16 Channel Constant Current LED Driver with Pre-Charge FET 24-VQFN -40 to 85
LED Driver 11000uA Supply Current 24-Pin VQFN EP T/R Product overview: TLC59283RGET from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11000uA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 11000uA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59283RGET can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 796926-TLC59283RGET
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 10V
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC59283
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 45mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): PA5026QN; MAX3967ETG; MAX3967ETG+T; MAX3967ETG-T;
Introduction Date: June 14, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC LED DRIVER LINEAR 45MA 24VQFN
IC LED DRIVER LINEAR 45MA 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59283RGET | 137-TLC59283RGET | 296-TLC59283RGETTR-ND | 796926-TLC59283RGET | TLC59283RGET | TLC59283RGET |
| Product Name | TLC59283 16 Channel Constant Current LED Driver with Pre-Charge FET | 11000uA VQFN LED Driver IC | LED Drivers | Board Mount LED Drivers - TLC59283RGET | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | |||||
| Package Type | SSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant |