LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 901014-TPS92200D2DDC
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-THIN (6)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS92200
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN (6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS92200D2DDCRCT
Synchronous Buck LED Driver, 4-30V In, 1.5A Out, 6-SOT-23 Product overview: TPS92200D2DDCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30V, 1.5A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 30V, 1.5A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92200D2DDCR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM SOT23-THIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS92200D2DDCRDKR-ND | 901014-TPS92200D2DDCR | 137-TPS92200D2DDCR | TPS92200D2DDCR | TPS92200D2DDCR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - TPS92200D2DDCR | Buck 30V 1.5A SOT-23 LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps |